Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-1#TRPBF 1063382-LTC4215CUFD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063382-LTC4215CUFD- 1#TRPBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: I2C, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063382-LTC4215CUFD- 1#TRPBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: I2C, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-1#TRPBF - 1063382-LTC4215CUFD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-1#TRPBF
1063382-LTC4215CUFD-1#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-1#TRPBF 1063382-LTC4215CUFD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063382-LTC4215CUFD- 1#TRPBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: I2C, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063382-LTC4215CUFD-1#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Features: I2C, OVP, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: /ALERT, FB, OV, SOURCE, SS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: 2.9 V to 15 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063382-LTC4215CUFD-1#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4241IGN - 087785-LTC4241IGN - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640LIS8#TRPBF - 122650-LT1640LIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRMPBF - 1062158-LTC2908CDDB-C1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details