Win Source Electronics PMIC - PMIC - Battery Chargers - LTC3550EDHC-1#PBF 783412-LTC3550EDHC-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783412-LTC3550EDHC-1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Interface: USB Fault Protection: Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC3550-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LTC3550EDHC-1#TR; LTC3550EDHC-1; LTC3550EDHC-1#TRPBF; Introduction Date: December 27, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783412-LTC3550EDHC-1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Interface: USB Fault Protection: Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC3550-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LTC3550EDHC-1#TR; LTC3550EDHC-1; LTC3550EDHC-1#TRPBF; Introduction Date: December 27, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC3550EDHC-1#PBF - 783412-LTC3550EDHC-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC3550EDHC-1#PBF
783412-LTC3550EDHC-1#PBF
PMIC - PMIC - Battery Chargers - LTC3550EDHC-1#PBF 783412-LTC3550EDHC-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783412-LTC3550EDHC-1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Interface: USB Fault Protection: Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC3550-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LTC3550EDHC-1#TR; LTC3550EDHC-1; LTC3550EDHC-1#TRPBF; Introduction Date: December 27, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783412-LTC3550EDHC-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFDFN Exposed Pad
Interface: USB
Fault Protection: Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Family Name: LTC3550-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Voltage Supply MAX: 8V
Alternative Parts (Cross-Reference): LTC3550EDHC-1#TR; LTC3550EDHC-1; LTC3550EDHC-1#TRPBF;
Introduction Date: December 27, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783412-LTC3550EDHC-1#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC3550EDHC-1#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4009CUF-1#PBF - 783838-LTC4009CUF-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LT1511ISW#PBF - 121290-LT1511ISW#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 24-SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC4055EUF#TR - 303428-LTC4055EUF#TR - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3650IDD-8.2#PBF - 781167-LT3650IDD-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details