Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4012CUF-3#PBF 724779-LTC4012CUF-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724779-LTC4012CUF-3# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4012-3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): BQ24753RHDR; BQ25713BRSNT; BQ25710RSNR; Introduction Date: February 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724779-LTC4012CUF-3# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4012-3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): BQ24753RHDR; BQ25713BRSNT; BQ25710RSNR; Introduction Date: February 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4012CUF-3#PBF - 724779-LTC4012CUF-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4012CUF-3#PBF
724779-LTC4012CUF-3#PBF
PMIC - PMIC - Battery Chargers - LTC4012CUF-3#PBF 724779-LTC4012CUF-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 724779-LTC4012CUF-3# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4012-3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): BQ24753RHDR; BQ25713BRSNT; BQ25710RSNR; Introduction Date: February 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724779-LTC4012CUF-3#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Fault Protection: Over Voltage, Reverse Current
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Family Name: LTC4012-3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): BQ24753RHDR; BQ25713BRSNT; BQ25710RSNR;
Introduction Date: February 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 724779-LTC4012CUF-3#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4012CUF-3#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTM8061EV-8.2#PBF - 784642-LTM8061EV-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT3652HVEMSE#TRPBF - 1059517-LT3652HVEMSE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 12-MSOP-EP
Cells 4 to 5
View Details
PMIC - PMIC - Battery Chargers - LTC4069EDC#TRPBF - 1063305-LTC4069EDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1510CS#PBF - 780528-LT1510CS#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details