Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-3#TRPBF 783321-LTC3407EDD-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783321-LTC3407EDD-3# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 800mA Family Name: LTC3407-3 Output Voltage: 1.8V, 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Input Voltage MIN: 3.3V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC2238-GWYML; MIC2238-G4YML; MIC2238-G4YML-TR; MIC2238-GFHYMLTR; Introduction Date: August 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783321-LTC3407EDD-3# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 800mA Family Name: LTC3407-3 Output Voltage: 1.8V, 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Input Voltage MIN: 3.3V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC2238-GWYML; MIC2238-G4YML; MIC2238-G4YML-TR; MIC2238-GFHYMLTR; Introduction Date: August 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-3#TRPBF - 783321-LTC3407EDD-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-3#TRPBF
783321-LTC3407EDD-3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-3#TRPBF 783321-LTC3407EDD-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783321-LTC3407EDD-3# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 800mA Family Name: LTC3407-3 Output Voltage: 1.8V, 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Input Voltage MIN: 3.3V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC2238-GWYML; MIC2238-G4YML; MIC2238-G4YML-TR; MIC2238-GFHYMLTR; Introduction Date: August 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783321-LTC3407EDD-3#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 800mA
Family Name: LTC3407-3
Output Voltage: 1.8V, 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Input Voltage MIN: 3.3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MIC2238-GWYML; MIC2238-G4YML; MIC2238-G4YML-TR; MIC2238-GFHYMLTR;
Introduction Date: August 22, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783321-LTC3407EDD-3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-3#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF - 072583-LTC3707EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF - 072380-LT3571EUD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ#PBF - 020203-LT1076CQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800EFE#PBF - 020422-LT3800EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details