Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF 072583-LTC3707EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072583-LTC3707EGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 28 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072583-LTC3707EGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 28 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF - 072583-LTC3707EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF
072583-LTC3707EGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF 072583-LTC3707EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 072583-LTC3707EGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 28 V

Manufacturer: Linear Technology
Win Source Part Number: 072583-LTC3707EGN#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 220kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 99.4%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072583-LTC3707EGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#PBF - 020573-LTC3414EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IUH#PBF - 020610-LTC3780IUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944EMS#TRPBF - 102470-LT1944EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076IT#PBF - 1057747-LT1076IT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details