Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ#PBF 020203-LT1076CQ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020203-LT1076CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 35V Minimum Input Voltage: 8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020203-LT1076CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 35V Minimum Input Voltage: 8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ#PBF - 020203-LT1076CQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ#PBF
020203-LT1076CQ#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ#PBF 020203-LT1076CQ#PBF
Manufacturer: Linear Technology Win Source Part Number: 020203-LT1076CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 35V Minimum Input Voltage: 8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020203-LT1076CQ#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Flyback
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 5-DDPAK
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 35V
Minimum Input Voltage: 8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020203-LT1076CQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ#PBF
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375CS8#PBF - 020262-LT1375CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-T - 072199-LT1110CS8-T - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACS8-12#TRPBF - 1057797-LT1109ACS8-12#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF - 020416-LT3685EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details