Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF 072380-LT3571EUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072380-LT3571EUD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 250kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 370mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.7V Maximum Output Voltage: 75V (Switch) Minimum Input Voltage: 2.7V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072380-LT3571EUD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 250kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 370mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.7V Maximum Output Voltage: 75V (Switch) Minimum Input Voltage: 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF - 072380-LT3571EUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF
072380-LT3571EUD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF 072380-LT3571EUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 072380-LT3571EUD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 250kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 370mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.7V Maximum Output Voltage: 75V (Switch) Minimum Input Voltage: 2.7V

Manufacturer: Linear Technology
Win Source Part Number: 072380-LT3571EUD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 250kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 370mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-QFN-EP (3x3)
Purpose: Step-Up
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 75V (Switch)
Minimum Input Voltage: 2.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072380-LT3571EUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ETS8#TRMPBF - 020627-LTC3872ETS8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF - 072582-LTC3704EMS#PBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480MPMSE#TRPBF - 002767-LT3480MPMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#PBF - 020584-LTC3440EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details