Win Source Electronics PMIC - PMIC - Battery Management - LTC3300HLXE-2#PBF 783293-LTC3300HLXE-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783293-LTC3300HLXE-2 #PBF Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 48-LQFP Exposed Pad Function: Battery Balancer Interface: Serial Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC3300-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-eLQFP (7x7) Alternative Parts (Cross-Reference): BEU8642-EVAL; LTC3300HUK-2#PBF; LTC3300ILXE-2#PBF; Introduction Date: August 06, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783293-LTC3300HLXE-2 #PBF Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 48-LQFP Exposed Pad Function: Battery Balancer Interface: Serial Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC3300-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-eLQFP (7x7) Alternative Parts (Cross-Reference): BEU8642-EVAL; LTC3300HUK-2#PBF; LTC3300ILXE-2#PBF; Introduction Date: August 06, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC3300HLXE-2#PBF - 783293-LTC3300HLXE-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC3300HLXE-2#PBF
783293-LTC3300HLXE-2#PBF
PMIC - PMIC - Battery Management - LTC3300HLXE-2#PBF 783293-LTC3300HLXE-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783293-LTC3300HLXE-2 #PBF Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 48-LQFP Exposed Pad Function: Battery Balancer Interface: Serial Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC3300-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-eLQFP (7x7) Alternative Parts (Cross-Reference): BEU8642-EVAL; LTC3300HUK-2#PBF; LTC3300ILXE-2#PBF; Introduction Date: August 06, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783293-LTC3300HLXE-2#PBF
Packaging: Tray
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 48-LQFP Exposed Pad
Function: Battery Balancer
Interface: Serial
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Family Name: LTC3300-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-eLQFP (7x7)
Alternative Parts (Cross-Reference): BEU8642-EVAL; LTC3300HUK-2#PBF; LTC3300ILXE-2#PBF;
Introduction Date: August 06, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783293-LTC3300HLXE-2#PBF
Product Name PMIC - PMIC - Battery Management - LTC3300HLXE-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#TRPBF - 1063372-LTC4211IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRMPBF - 123654-LTC2903CS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#TRPBF - 123958-LTC4221CGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2200 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3225EDDB-1#TRPBF - 125183-LTC3225EDDB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 20 µA
View Details