Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#TRPBF 1063372-LTC4211IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063372-LTC4211IMS#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /FAULT, FB, FILTER, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063372-LTC4211IMS#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /FAULT, FB, FILTER, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#TRPBF - 1063372-LTC4211IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#TRPBF
1063372-LTC4211IMS#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#TRPBF 1063372-LTC4211IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063372-LTC4211IMS#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /FAULT, FB, FILTER, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063372-LTC4211IMS#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: /FAULT, FB, FILTER, ON, /RESET, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.5 V to 16.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063372-LTC4211IMS#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRMPBF - 1063368-LTC4210-2IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#PBF - 113222-LTC1422IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Supervisors - LTC2906CTS8#TRMPBF - 1062150-LTC2906CTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LCN8 - 1206819-LT4250LCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
Supply Voltage -80 to 18 volts
View Details