Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#TRPBF 123958-LTC4221CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123958-LTC4221CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER Family Name: LTC4221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 13.5 V Operating Supply Current: 2.2mA Alternative Parts (Cross-Reference): LTC4221CGNTR; LTC4221CGN; LTC4221CGN#TR; LTC4221CGN#PBF; Introduction Date: June 28, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123958-LTC4221CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER Family Name: LTC4221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 13.5 V Operating Supply Current: 2.2mA Alternative Parts (Cross-Reference): LTC4221CGNTR; LTC4221CGN; LTC4221CGN#TR; LTC4221CGN#PBF; Introduction Date: June 28, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#TRPBF - 123958-LTC4221CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#TRPBF
123958-LTC4221CGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#TRPBF 123958-LTC4221CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123958-LTC4221CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER Family Name: LTC4221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 13.5 V Operating Supply Current: 2.2mA Alternative Parts (Cross-Reference): LTC4221CGNTR; LTC4221CGN; LTC4221CGN#TR; LTC4221CGN#PBF; Introduction Date: June 28, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 123958-LTC4221CGN#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: OVP, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER
Family Name: LTC4221
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 1 V to 13.5 V
Operating Supply Current: 2.2mA
Alternative Parts (Cross-Reference): LTC4221CGNTR; LTC4221CGN; LTC4221CGN#TR; LTC4221CGN#PBF;
Introduction Date: June 28, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 123958-LTC4221CGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2916ITS8-1#TRMPBF - 072547-LTC2916ITS8-1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Management - Specialized - LTC1923EUH#TRPBF - 1061208-LTC1923EUH#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF - 111278-LTC1727EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
Electronic Wholesale - SP706RCU - 1257632-SP706RCU - Win Source Electronics
Specs
Output Options Inverting
View Details