Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3101EUF#TRPBF 783218-LTC3101EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783218-LTC3101EUF#TR PBF Series: PowerPath Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Applications: USB, Peripherals Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: LTC3101 Categories: Integrated Circuits (ICs) Operating Supply Current: 380μA Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LTC3101EUF#PBF; Introduction Date: December 10, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2037 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783218-LTC3101EUF#TR PBF Series: PowerPath Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Applications: USB, Peripherals Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: LTC3101 Categories: Integrated Circuits (ICs) Operating Supply Current: 380μA Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LTC3101EUF#PBF; Introduction Date: December 10, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2037 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3101EUF#TRPBF - 783218-LTC3101EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3101EUF#TRPBF
783218-LTC3101EUF#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3101EUF#TRPBF 783218-LTC3101EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783218-LTC3101EUF#TR PBF Series: PowerPath Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Applications: USB, Peripherals Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: LTC3101 Categories: Integrated Circuits (ICs) Operating Supply Current: 380μA Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LTC3101EUF#PBF; Introduction Date: December 10, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2037 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783218-LTC3101EUF#TRPBF
Series: PowerPath
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad
Applications: USB, Peripherals
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Family Name: LTC3101
Categories: Integrated Circuits (ICs)
Operating Supply Current: 380μA
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): LTC3101EUF#PBF;
Introduction Date: December 10, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2037
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783218-LTC3101EUF#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3101EUF#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3675EUFF#PBF - 072578-LTC3675EUFF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 44-QFN (4x7)
IQ 16 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#TRPBF - 104202-LTC3586EUFE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Power Management - Specialized - LT3420EMS#TR - 002766-LT3420EMS#TR - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details
Electronic Wholesale - SP708REP - 1257659-SP708REP - Win Source Electronics
Specs
Output Options Inverting
View Details