Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#TRPBF 1062249-LTC2923IDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062249-LTC2923IDE#T RPBF Packaging: Reel - TR Applications: Power Supply Controller, Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 2.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062249-LTC2923IDE#T RPBF Packaging: Reel - TR Applications: Power Supply Controller, Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 2.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#TRPBF - 1062249-LTC2923IDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#TRPBF
1062249-LTC2923IDE#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#TRPBF 1062249-LTC2923IDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062249-LTC2923IDE#T RPBF Packaging: Reel - TR Applications: Power Supply Controller, Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 2.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062249-LTC2923IDE#TRPBF
Packaging: Reel - TR
Applications: Power Supply Controller, Sequencer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (4x3)
Supply Voltage - Operating: 2.9 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062249-LTC2923IDE#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2909IDDB-3.3#TRMPBF - 1062177-LTC2909IDDB-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IGN#PBF - 1062943-LTC3766IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 28-SSOP
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#PBF - 1061071-LTC1727ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC4150CMS#PBF - 1063350-LTC4150CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details