Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706IGN#PBF 020598-LTC3706IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020598-LTC3706IGN#PB F Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 5 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 4.2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020598-LTC3706IGN#PB F Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 5 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 4.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706IGN#PBF - 020598-LTC3706IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706IGN#PBF
020598-LTC3706IGN#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706IGN#PBF 020598-LTC3706IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 020598-LTC3706IGN#PB F Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 5 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 4.2mA

Manufacturer: Linear Technology
Win Source Part Number: 020598-LTC3706IGN#PBF
Packaging: Tube/Rail
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Voltage - Input: 5 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 5 V to 10 V
Operating Supply Current: 4.2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020598-LTC3706IGN#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF - 123322-LTC1728ES5-2.5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
Electronic Wholesale - SP708TCU - 1257668-SP708TCU - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP706TEN - 1257644-SP706TEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645CS#TRPBF - 112708-LTC1645CS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 14-SOIC
IQ 1100 µA
View Details