Win Source Electronics PMIC - PMIC - Supervisors - LTC2965IDD#PBF 783195-LTC2965IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783195-LTC2965IDD#PB F Packaging: Tube Type: Monitor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2965 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): 3428; LTC2965CMS#TRPBF; LTC2965IMS#PBF; LTC2965IDD#TRPBF; Introduction Date: March 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783195-LTC2965IDD#PB F Packaging: Tube Type: Monitor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2965 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): 3428; LTC2965CMS#TRPBF; LTC2965IMS#PBF; LTC2965IDD#TRPBF; Introduction Date: March 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2965IDD#PBF - 783195-LTC2965IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2965IDD#PBF
783195-LTC2965IDD#PBF
PMIC - PMIC - Supervisors - LTC2965IDD#PBF 783195-LTC2965IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783195-LTC2965IDD#PB F Packaging: Tube Type: Monitor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2965 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): 3428; LTC2965CMS#TRPBF; LTC2965IMS#PBF; LTC2965IDD#TRPBF; Introduction Date: March 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783195-LTC2965IDD#PBF
Packaging: Tube
Type: Monitor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2965
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Alternative Parts (Cross-Reference): 3428; LTC2965CMS#TRPBF; LTC2965IMS#PBF; LTC2965IDD#TRPBF;
Introduction Date: March 10, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783195-LTC2965IDD#PBF
Product Name PMIC - PMIC - Supervisors - LTC2965IDD#PBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2903IS6-E1#TRMPBF - 020543-LTC2903IS6-E1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4214-2IMS#TRPBF - 117588-LTC4214-2IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1CMS#PBF - 072619-LTC4252A-1CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 900 µA
View Details
PMIC - PMIC - Battery Management - LTC4099EUDC#TRPBF - 125123-LTC4099EUDC#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (3x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details