Win Source Electronics PMIC - PMIC - Battery Management - AXP805 1047203-AXP805

Description
Manufacturer: X-Powers Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047203-AXP805 Height: 800 µm Number of Outputs: 9 Categories: PMIC - Battery Management Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Ambient Temperature Range High: 85 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Junction Temperature (Tj): 125 °C
Request a Quote
Description
Manufacturer: X-Powers Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047203-AXP805 Height: 800 µm Number of Outputs: 9 Categories: PMIC - Battery Management Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Ambient Temperature Range High: 85 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Junction Temperature (Tj): 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AXP805 - 1047203-AXP805 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AXP805
1047203-AXP805
PMIC - PMIC - Battery Management - AXP805 1047203-AXP805
Manufacturer: X-Powers Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047203-AXP805 Height: 800 µm Number of Outputs: 9 Categories: PMIC - Battery Management Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Ambient Temperature Range High: 85 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Junction Temperature (Tj): 125 °C

Manufacturer: X-Powers
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047203-AXP805
Height: 800 µm
Number of Outputs: 9
Categories: PMIC - Battery Management
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Ambient Temperature Range High: 85 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Max Junction Temperature (Tj): 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1047203-AXP805
Product Name PMIC - PMIC - Battery Management - AXP805
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#TRPBF - 1060952-LTC1645IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF - 116022-LTC1728ES5-1.8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRPBF - 1062180-LTC2909ITS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#PBF - 117095-LT1640ALCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details