Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IGN#PBF 1062943-LTC3766IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062943-LTC3766IGN#P BF Packaging: Tube/Rail Applications: Synchronous Forward Controller Mounting: SMD (SMT) Voltage - Input: 5 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062943-LTC3766IGN#P BF Packaging: Tube/Rail Applications: Synchronous Forward Controller Mounting: SMD (SMT) Voltage - Input: 5 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IGN#PBF - 1062943-LTC3766IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IGN#PBF
1062943-LTC3766IGN#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IGN#PBF 1062943-LTC3766IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062943-LTC3766IGN#P BF Packaging: Tube/Rail Applications: Synchronous Forward Controller Mounting: SMD (SMT) Voltage - Input: 5 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062943-LTC3766IGN#PBF
Packaging: Tube/Rail
Applications: Synchronous Forward Controller
Mounting: SMD (SMT)
Voltage - Input: 5 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 5 V to 10 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062943-LTC3766IGN#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IGN#TRPBF - 1062254-LTC2925IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Supervisors - LTC694IS8-3.3#TRPBF - 1064196-LTC694IS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8 - 1207030-LTC1041CS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Supply Voltage 2.8 to 16 volts
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF - 114101-LTC1726ES8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details