Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CTS8-2#TRPBF 783183-LTC2954CTS8-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783183-LTC2954CTS8-2 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2954 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX1533ETJ; MAX1537ETX+; BD6042GUL; BM92A20MWV-E2; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783183-LTC2954CTS8-2 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2954 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX1533ETJ; MAX1537ETX+; BD6042GUL; BM92A20MWV-E2; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CTS8-2#TRPBF - 783183-LTC2954CTS8-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CTS8-2#TRPBF
783183-LTC2954CTS8-2#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CTS8-2#TRPBF 783183-LTC2954CTS8-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783183-LTC2954CTS8-2 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2954 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX1533ETJ; MAX1537ETX+; BD6042GUL; BM92A20MWV-E2; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783183-LTC2954CTS8-2#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 26.4 V
Family Name: LTC2954
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): MAX1533ETJ; MAX1537ETX+; BD6042GUL; BM92A20MWV-E2;
Introduction Date: March 15, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783183-LTC2954CTS8-2#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CTS8-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4222IUH#PBF - 1063409-LTC4222IUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 3000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#TRPBF - 111789-LTC1645CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF - 123322-LTC1728ES5-2.5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
Electronic Wholesale - SP708SEN - 1257663-SP708SEN - Win Source Electronics
Specs
Output Options Inverting
View Details