Win Source Electronics PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF 123322-LTC1728ES5-2.5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123322-LTC1728ES5-2. 5#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.338V, 3.086V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123322-LTC1728ES5-2. 5#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.338V, 3.086V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF - 123322-LTC1728ES5-2.5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF
123322-LTC1728ES5-2.5#TRMPBF
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF 123322-LTC1728ES5-2.5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 123322-LTC1728ES5-2. 5#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.338V, 3.086V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5

Manufacturer: Linear Technology
Win Source Part Number: 123322-LTC1728ES5-2.5#TRMPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.338V, 3.086V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 123322-LTC1728ES5-2.5#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4260CGN-TR - 072620-LTC4260CGN-TR - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC690CS8#PBF - 072647-LTC690CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#PBF - 117095-LT1640ALCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#PBF - 1061071-LTC1727ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details