Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4222IUH#PBF 1063409-LTC4222IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063409-LTC4222IUH#P BF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.9 V to 29 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063409-LTC4222IUH#P BF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.9 V to 29 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4222IUH#PBF - 1063409-LTC4222IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4222IUH#PBF
1063409-LTC4222IUH#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4222IUH#PBF 1063409-LTC4222IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063409-LTC4222IUH#P BF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.9 V to 29 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063409-LTC4222IUH#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Monitor
Features: I2C
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.9 V to 29 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063409-LTC4222IUH#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4222IUH#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#PBF - 113704-LTC1727EMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC692IS8#TRPBF - 1064152-LTC692IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
IQ 4500 µA
View Details
PMIC - PMIC - Supervisors - LTC2900-1IMS - 1208584-LTC2900-1IMS - Win Source Electronics
Specs
Output Options Inverting
View Details