Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#TRPBF 111789-LTC1645CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111789-LTC1645CS8#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Slew Rate Feature Pins: ON Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111789-LTC1645CS8#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Slew Rate Feature Pins: ON Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#TRPBF - 111789-LTC1645CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#TRPBF
111789-LTC1645CS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#TRPBF 111789-LTC1645CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111789-LTC1645CS8#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Slew Rate Feature Pins: ON Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA

Manufacturer: Linear Technology
Win Source Part Number: 111789-LTC1645CS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, Sequencer
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Slew Rate
Feature Pins: ON
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.2 V to 12 V
Operating Supply Current: 1.1mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 111789-LTC1645CS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - HV311LG - 1182516-HV311LG - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645CS#TRPBF - 112708-LTC1645CS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 14-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921CGN-3.3#TRPBF - 1062246-LTC2921CGN-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211IS8#PBF - 118486-LTC4211IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details