Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CUF#PBF 783178-LTC2952CUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783178-LTC2952CUF#PB F Series: PowerPath Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 28 V Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC2952CF#PBF; LTC2952CUF#PBF; LTC2952CUF#TRPBF; LTC2952CF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783178-LTC2952CUF#PB F Series: PowerPath Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 28 V Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC2952CF#PBF; LTC2952CUF#PBF; LTC2952CUF#TRPBF; LTC2952CF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CUF#PBF - 783178-LTC2952CUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CUF#PBF
783178-LTC2952CUF#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CUF#PBF 783178-LTC2952CUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783178-LTC2952CUF#PB F Series: PowerPath Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 28 V Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC2952CF#PBF; LTC2952CUF#PBF; LTC2952CUF#TRPBF; LTC2952CF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783178-LTC2952CUF#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-WFQFN Exposed Pad
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 28 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): LTC2952CF#PBF; LTC2952CUF#PBF; LTC2952CUF#TRPBF; LTC2952CF#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783178-LTC2952CUF#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CUF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706SCN - 1257636-SP706SCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4241IGN - 087785-LTC4241IGN - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#TRPBF - 1063360-LTC4151IDD-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Specs
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
View Details