Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4241IGN 087785-LTC4241IGN

Description
Manufacturer: Linear Technology Win Source Part Number: 087785-LTC4241IGN Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 5 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: AUXON, /FAULT, ON, /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 087785-LTC4241IGN Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 5 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: AUXON, /FAULT, ON, /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4241IGN - 087785-LTC4241IGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4241IGN
087785-LTC4241IGN
PMIC - PMIC - Hot Swap Controllers - LTC4241IGN 087785-LTC4241IGN
Manufacturer: Linear Technology Win Source Part Number: 087785-LTC4241IGN Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 5 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: AUXON, /FAULT, ON, /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 087785-LTC4241IGN
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: PCI, PCI-X
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 5
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: AUXON, /FAULT, ON, /PWRGD, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3.3V, 5V, ±12V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 087785-LTC4241IGN
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4241IGN
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2912ITS8-2#TRMPBF - 1062198-LTC2912ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1IMS#PBF - 1063483-LTC4252A-1IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 900 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#PBF - 121295-LT4250LCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - LTC693CN - 1209313-LTC693CN - Win Source Electronics
Specs
Output Options Inverting
View Details