Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#TRPBF 1063360-LTC4151IDD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063360-LTC4151IDD-1 #TRPBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063360-LTC4151IDD-1 #TRPBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#TRPBF - 1063360-LTC4151IDD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#TRPBF
1063360-LTC4151IDD-1#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#TRPBF 1063360-LTC4151IDD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063360-LTC4151IDD-1 #TRPBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063360-LTC4151IDD-1#TRPBF
Packaging: Reel - TR
Applications: Power Supply Monitor
Mounting: SMD (SMT)
Voltage - Input: 7 V to 80 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 7 V to 80 V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063360-LTC4151IDD-1#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC6804HG-1#PBF - 1064065-LTC6804HG-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 48-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4251-1IS6#TRPBF - 115611-LTC4251-1IS6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-6
IQ 800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4222CG#PBF - 072618-LTC4222CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
IQ 3000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRPBF - 114309-LTC1728ES5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details