Win Source Electronics PMIC - PMIC - Supervisors - NJU7700F45TE2 1082338-NJU7700F45TE2

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082338-NJU7700F45TE 2 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): NJU7700F45TE2NJU7700 F45(TE2); NJU7700F45-TE2; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Max Supply Voltage: 9 V Min Supply Voltage: 800 mV Max Operating Temperature: 85 °C Overvoltage Threshold: 4.545 V Undervoltage Threshold: 4.455 V
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082338-NJU7700F45TE 2 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): NJU7700F45TE2NJU7700 F45(TE2); NJU7700F45-TE2; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Max Supply Voltage: 9 V Min Supply Voltage: 800 mV Max Operating Temperature: 85 °C Overvoltage Threshold: 4.545 V Undervoltage Threshold: 4.455 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NJU7700F45TE2
1082338-NJU7700F45TE2
PMIC - PMIC - Supervisors - NJU7700F45TE2 1082338-NJU7700F45TE2
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082338-NJU7700F45TE 2 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): NJU7700F45TE2NJU7700 F45(TE2); NJU7700F45-TE2; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Max Supply Voltage: 9 V Min Supply Voltage: 800 mV Max Operating Temperature: 85 °C Overvoltage Threshold: 4.545 V Undervoltage Threshold: 4.455 V

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082338-NJU7700F45TE2
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Alternative Parts (Cross-Reference): NJU7700F45TE2NJU7700F45(TE2); NJU7700F45-TE2;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 200 mW
Max Supply Voltage: 9 V
Min Supply Voltage: 800 mV
Max Operating Temperature: 85 °C
Overvoltage Threshold: 4.545 V
Undervoltage Threshold: 4.455 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1082338-NJU7700F45TE2
Product Name PMIC - PMIC - Supervisors - NJU7700F45TE2
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN#TRPBF - 120224-LTC1698EGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#PBF - 1063421-LTC4223IGN-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-5#PBF - 020503-LTC1727EMS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1235CN - 1207244-LTC1235CN - Win Source Electronics
Specs
Output Options Inverting
View Details