Manufacturer: Linear Technology
Win Source Part Number: 783171-LTC2950CTS8-2
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 26.4 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): UC3902N; LTC2950CTS8-2; LTC2950CTS8-2#TRM;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 783171-LTC2950CTS8-2#TRPBF |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CTS8-2#TRPBF |
| Output Options | Inverting |