Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3455EUF-1#TRPBF 1062598-LTC3455EUF-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062598-LTC3455EUF-1 #TRPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062598-LTC3455EUF-1 #TRPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3455EUF-1#TRPBF - 1062598-LTC3455EUF-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3455EUF-1#TRPBF
1062598-LTC3455EUF-1#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3455EUF-1#TRPBF 1062598-LTC3455EUF-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062598-LTC3455EUF-1 #TRPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062598-LTC3455EUF-1#TRPBF
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062598-LTC3455EUF-1#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3455EUF-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#TRPBF - 104202-LTC3586EUFE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF - 111278-LTC1727EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1326IS8-2.5#TRPBF - 1060578-LTC1326IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2933IDHD#PBF - 1062273-LTC2933IDHD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x4)
View Details