Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4260CUH#PBF 072621-LTC4260CUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072621-LTC4260CUH#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 8.5 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072621-LTC4260CUH#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 8.5 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4260CUH#PBF - 072621-LTC4260CUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4260CUH#PBF
072621-LTC4260CUH#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4260CUH#PBF 072621-LTC4260CUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 072621-LTC4260CUH#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 8.5 V to 80 V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 072621-LTC4260CUH#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Monitor
Features: I2C
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 8.5 V to 80 V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072621-LTC4260CUH#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4260CUH#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2902-1CGN#TRPBF - 111477-LTC2902-1CGN#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Supervisors - LTC1726HMS8-5#TRPBF - 119387-LTC1726HMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Management - Specialized - LTC1923EUH#TRPBF - 1061208-LTC1923EUH#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CG-2.5#TRPBF - 109974-LTC1421CG-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details