Win Source Electronics PMIC - PMIC - Supervisors - LTC2934CDC-2#TRMPBF 783156-LTC2934CDC-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783156-LTC2934CDC-2# TRMPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2934-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (2x2) Alternative Parts (Cross-Reference): LTC2934CTS8-1#PBF; LTC2934CTS8-1#TRMPBF ; LTC2934CTS8-1#TRPBF; LTC2934CTS8-2#TRPBF; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783156-LTC2934CDC-2# TRMPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2934-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (2x2) Alternative Parts (Cross-Reference): LTC2934CTS8-1#PBF; LTC2934CTS8-1#TRMPBF ; LTC2934CTS8-1#TRPBF; LTC2934CTS8-2#TRPBF; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2934CDC-2#TRMPBF - 783156-LTC2934CDC-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2934CDC-2#TRMPBF
783156-LTC2934CDC-2#TRMPBF
PMIC - PMIC - Supervisors - LTC2934CDC-2#TRMPBF 783156-LTC2934CDC-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783156-LTC2934CDC-2# TRMPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2934-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (2x2) Alternative Parts (Cross-Reference): LTC2934CTS8-1#PBF; LTC2934CTS8-1#TRMPBF ; LTC2934CTS8-1#TRPBF; LTC2934CTS8-2#TRPBF; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783156-LTC2934CDC-2#TRMPBF
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2934-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (2x2)
Alternative Parts (Cross-Reference): LTC2934CTS8-1#PBF; LTC2934CTS8-1#TRMPBF; LTC2934CTS8-1#TRPBF; LTC2934CTS8-2#TRPBF;
Introduction Date: May 09, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783156-LTC2934CDC-2#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2934CDC-2#TRMPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#PBF - 116501-LTC2978AIUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRPBF - 120225-LTC1728ES5-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Battery Management - LTC6802IG-2#PBF - 1064052-LTC6802IG-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC2960CTS8-3#TRPBF - 1062331-LTC2960CTS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details