Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF 1063412-LTC4223CDHD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063412-LTC4223CDHD- 2#PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, Thermal Limit, UVLO Applications: ATCA, MicroTCA Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN (5x4) Supply Voltage - Operating: 2.7 V to 14 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063412-LTC4223CDHD- 2#PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, Thermal Limit, UVLO Applications: ATCA, MicroTCA Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN (5x4) Supply Voltage - Operating: 2.7 V to 14 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF - 1063412-LTC4223CDHD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF
1063412-LTC4223CDHD-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF 1063412-LTC4223CDHD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063412-LTC4223CDHD- 2#PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, Thermal Limit, UVLO Applications: ATCA, MicroTCA Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DFN (5x4) Supply Voltage - Operating: 2.7 V to 14 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063412-LTC4223CDHD-2#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Auto Retry, Thermal Limit, UVLO
Applications: ATCA, MicroTCA
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 2
Programmable Features: Current Limit, Fault Timeout
Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-DFN (5x4)
Supply Voltage - Operating: 2.7 V to 14 V
Operating Supply Current: 800μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063412-LTC4223CDHD-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2912CTS8-2#TRMPBF - 1062192-LTC2912CTS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#TRPBF - 1060942-LTC1642ACGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1250 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-3IS6#TRMPBF - 1063370-LTC4210-3IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 750 µA
View Details
PMIC - PMIC - Supervisors - LTC2908ITS8-B1#TRPBF - 1062168-LTC2908ITS8-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details