Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4222CG#PBF 072618-LTC4222CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072618-LTC4222CG#PBF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON1, ON2, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Supply Voltage - Operating: 2.9 V to 29 V Operating Supply Current: 3mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072618-LTC4222CG#PBF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON1, ON2, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Supply Voltage - Operating: 2.9 V to 29 V Operating Supply Current: 3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4222CG#PBF - 072618-LTC4222CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4222CG#PBF
072618-LTC4222CG#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4222CG#PBF 072618-LTC4222CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 072618-LTC4222CG#PBF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON1, ON2, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Supply Voltage - Operating: 2.9 V to 29 V Operating Supply Current: 3mA

Manufacturer: Linear Technology
Win Source Part Number: 072618-LTC4222CG#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Monitor
Features: I2C
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON1, ON2, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP
Supply Voltage - Operating: 2.9 V to 29 V
Operating Supply Current: 3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072618-LTC4222CG#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4222CG#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF - 1062218-LTC2915ITS8-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRPBF - 1062180-LTC2909ITS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IGN#TRPBF - 1062254-LTC2925IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640AHCS8#TRPBF - 117468-LT1640AHCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details