Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#PBF 783147-LTC2930CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783147-LTC2930CDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Applications: Six Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 7 V Family Name: LTC2930 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2930CDD; LTC2930CDD#TRPBF; LTC2930HDD; LTC2930IDD#PBF; Introduction Date: January 23, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783147-LTC2930CDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Applications: Six Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 7 V Family Name: LTC2930 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2930CDD; LTC2930CDD#TRPBF; LTC2930HDD; LTC2930IDD#PBF; Introduction Date: January 23, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#PBF - 783147-LTC2930CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#PBF
783147-LTC2930CDD#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#PBF 783147-LTC2930CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783147-LTC2930CDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Applications: Six Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 7 V Family Name: LTC2930 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2930CDD; LTC2930CDD#TRPBF; LTC2930HDD; LTC2930IDD#PBF; Introduction Date: January 23, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783147-LTC2930CDD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFDFN Exposed Pad
Applications: Six Power Supply Monitor
Mounting: SMD
Operating Supply Voltage: 1 V ~ 7 V
Family Name: LTC2930
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (3x3)
Alternative Parts (Cross-Reference): LTC2930CDD; LTC2930CDD#TRPBF; LTC2930HDD; LTC2930IDD#PBF;
Introduction Date: January 23, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783147-LTC2930CDD#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1072386-LTC3675EUFF-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRMPBF - 1063368-LTC4210-2IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8-2.5#TRPBF - 108810-LTC1326CMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151HDD#TRPBF - 113153-LTC4151HDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details