Win Source Electronics PMIC - PMIC - Supervisors - LTC1326CMS8#TRPBF 104155-LTC1326CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 104155-LTC1326CMS8#T RPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.118V, 4.725V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 104155-LTC1326CMS8#T RPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.118V, 4.725V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1326CMS8#TRPBF - 104155-LTC1326CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1326CMS8#TRPBF
104155-LTC1326CMS8#TRPBF
PMIC - PMIC - Supervisors - LTC1326CMS8#TRPBF 104155-LTC1326CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 104155-LTC1326CMS8#T RPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.118V, 4.725V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 104155-LTC1326CMS8#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.118V, 4.725V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 104155-LTC1326CMS8#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC1326CMS8#TRPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706REN - 1257633-SP706REN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2905CTS8#TRPBF - 1062143-LTC2905CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Management - Specialized - LT3485EDD-3#PBF - 072371-LT3485EDD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRMPBF - 123654-LTC2903CS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details