Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#TRPBF 1060958-LTC1647-2IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060958-LTC1647-2IS8 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: (ON1, /FAULT1), (ON2, /FAULT2) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060958-LTC1647-2IS8 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: (ON1, /FAULT1), (ON2, /FAULT2) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#TRPBF - 1060958-LTC1647-2IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#TRPBF
1060958-LTC1647-2IS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#TRPBF 1060958-LTC1647-2IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060958-LTC1647-2IS8 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: (ON1, /FAULT1), (ON2, /FAULT2) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060958-LTC1647-2IS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: (ON1, /FAULT1), (ON2, /FAULT2)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1060958-LTC1647-2IS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1645IS#TRPBF - 1060950-LTC1645IS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 14-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC1153CS8#TRPBF - 108655-LTC1153CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 180 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3566EUF-2#TRPBF - 1062710-LTC3566EUF-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC1536IS8#TRPBF - 117079-LTC1536IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details