Win Source Electronics Electronic Surplus - IMP707CPA 1185626-IMP707CPA

Description
Manufacturer: IMP, Inc Win Source Part Number: 1185626-IMP707CPA Family Name: IMP707 Manufacturer Homepage: www.ds-imp.com.cn/in dex.asp Alternative Parts (Cross-Reference): ASM707CPA; ASM707EPA; ADM707AN; ADM708AN; Introduction Date: August 05, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IMP, Inc Win Source Part Number: 1185626-IMP707CPA Family Name: IMP707 Manufacturer Homepage: www.ds-imp.com.cn/in dex.asp Alternative Parts (Cross-Reference): ASM707CPA; ASM707EPA; ADM707AN; ADM708AN; Introduction Date: August 05, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IMP707CPA - 1185626-IMP707CPA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IMP707CPA
1185626-IMP707CPA
Electronic Surplus - IMP707CPA 1185626-IMP707CPA
Manufacturer: IMP, Inc Win Source Part Number: 1185626-IMP707CPA Family Name: IMP707 Manufacturer Homepage: www.ds-imp.com.cn/in dex.asp Alternative Parts (Cross-Reference): ASM707CPA; ASM707EPA; ADM707AN; ADM708AN; Introduction Date: August 05, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: IMP, Inc
Win Source Part Number: 1185626-IMP707CPA
Family Name: IMP707
Manufacturer Homepage: www.ds-imp.com.cn/index.asp
Alternative Parts (Cross-Reference): ASM707CPA; ASM707EPA; ADM707AN; ADM708AN;
Introduction Date: August 05, 1999
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1185626-IMP707CPA
Product Name Electronic Surplus - IMP707CPA
Output Options Inverting; Active Low; Active High
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#TRPBF - 119541-LTC3555EUFD-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x5)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRPBF - 1059346-LT3484EDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1641-1CS8#PBF - 020293-LT1641-1CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4251-1IS6#TRPBF - 115611-LTC4251-1IS6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-6
IQ 800 µA
View Details