Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927ITS8#TRPBF 783144-LTC2927ITS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783144-LTC2927ITS8#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2927 Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): UCD3138064ARGCR; UCD3138064RGCT; UCD3138064ARGCT; TPS3421ECDRYT; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783144-LTC2927ITS8#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2927 Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): UCD3138064ARGCR; UCD3138064RGCT; UCD3138064ARGCT; TPS3421ECDRYT; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927ITS8#TRPBF - 783144-LTC2927ITS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927ITS8#TRPBF
783144-LTC2927ITS8#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927ITS8#TRPBF 783144-LTC2927ITS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783144-LTC2927ITS8#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2927 Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): UCD3138064ARGCR; UCD3138064RGCT; UCD3138064ARGCT; TPS3421ECDRYT; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783144-LTC2927ITS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 5.5 V
Family Name: LTC2927
Categories: Integrated Circuits (ICs)
Operating Supply Current: 560μA
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): UCD3138064ARGCR; UCD3138064RGCT; UCD3138064ARGCT; TPS3421ECDRYT;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783144-LTC2927ITS8#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927ITS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1536CS8#TRPBF - 119598-LTC1536CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC694CS8-3.3#PBF - 112892-LTC694CS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#TRPBF - 110820-LTC1726EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5 - 1207982-LTC1726IS8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details