Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#PBF 105021-LT3420EMS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 105021-LT3420EMS-1#P BF Packaging: Tube/Rail Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.2 V to 16 V Operating Supply Current: 90μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 105021-LT3420EMS-1#P BF Packaging: Tube/Rail Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.2 V to 16 V Operating Supply Current: 90μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#PBF - 105021-LT3420EMS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#PBF
105021-LT3420EMS-1#PBF
PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#PBF 105021-LT3420EMS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 105021-LT3420EMS-1#P BF Packaging: Tube/Rail Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.2 V to 16 V Operating Supply Current: 90μA

Manufacturer: Linear Technology
Win Source Part Number: 105021-LT3420EMS-1#PBF
Packaging: Tube/Rail
Applications: Photoflash Capacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.2 V to 16 V
Operating Supply Current: 90μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 105021-LT3420EMS-1#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF - 111278-LTC1727EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#TRPBF - 1062266-LTC2930CDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (3x3)
Supply Voltage 1 to 7 volts
View Details
PMIC - PMIC - Supervisors - LTC1727IS8-2.5#TRPBF - 1061073-LTC1727IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details