Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC1153CS8 072437-LTC1153CS8

Description
Manufacturer: Linear Technology Win Source Part Number: 072437-LTC1153CS8 Packaging: Tube/Rail Applications: Overvoltage Protection, Circuit Breaker Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 180μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072437-LTC1153CS8 Packaging: Tube/Rail Applications: Overvoltage Protection, Circuit Breaker Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 180μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC1153CS8 - 072437-LTC1153CS8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC1153CS8
072437-LTC1153CS8
PMIC - PMIC - Power Management - Specialized - LTC1153CS8 072437-LTC1153CS8
Manufacturer: Linear Technology Win Source Part Number: 072437-LTC1153CS8 Packaging: Tube/Rail Applications: Overvoltage Protection, Circuit Breaker Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 180μA

Manufacturer: Linear Technology
Win Source Part Number: 072437-LTC1153CS8
Packaging: Tube/Rail
Applications: Overvoltage Protection, Circuit Breaker
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 180μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072437-LTC1153CS8
Product Name PMIC - PMIC - Power Management - Specialized - LTC1153CS8
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726ES8-5#PBF - 1061069-LTC1726ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN - 1208839-LTC3706EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 5 to 10 volts
View Details
PMIC - PMIC - Supervisors - LTC2909IDDB-3.3#TRMPBF - 1062177-LTC2909IDDB-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD#TRPBF - 1062343-LTC2970IUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3700 µA
View Details