Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#TRPBF 125687-LTC2920-2CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125687-LTC2920-2CMS8 #TRPBF Packaging: Reel - TR Applications: Single/Dual Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 6 V Operating Supply Current: 230μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125687-LTC2920-2CMS8 #TRPBF Packaging: Reel - TR Applications: Single/Dual Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 6 V Operating Supply Current: 230μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#TRPBF - 125687-LTC2920-2CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#TRPBF
125687-LTC2920-2CMS8#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#TRPBF 125687-LTC2920-2CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125687-LTC2920-2CMS8 #TRPBF Packaging: Reel - TR Applications: Single/Dual Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 6 V Operating Supply Current: 230μA

Manufacturer: Linear Technology
Win Source Part Number: 125687-LTC2920-2CMS8#TRPBF
Packaging: Reel - TR
Applications: Single/Dual Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.3 V to 6 V
Operating Supply Current: 230μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 125687-LTC2920-2CMS8#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#TRPBF - 1060942-LTC1642ACGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1250 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD#TRPBF - 020635-LTC4151IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - SP690ACN - 1257593-SP690ACN - Win Source Electronics
Specs
Output Options Inverting
View Details