Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IGN#PBF 783138-LTC2925IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783138-LTC2925IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2925 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6131IRZA-T; ISL6132IRZA; ISL6132IR-T; Introduction Date: April 14, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783138-LTC2925IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2925 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6131IRZA-T; ISL6132IRZA; ISL6132IR-T; Introduction Date: April 14, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IGN#PBF - 783138-LTC2925IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IGN#PBF
783138-LTC2925IGN#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IGN#PBF 783138-LTC2925IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783138-LTC2925IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2925 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6131IRZA-T; ISL6132IRZA; ISL6132IR-T; Introduction Date: April 14, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783138-LTC2925IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.154", 3.90mm Width)
Applications: Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 5.5 V
Family Name: LTC2925
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6131IRZA-T; ISL6132IRZA; ISL6132IR-T;
Introduction Date: April 14, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783138-LTC2925IGN#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IGN#PBF
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4066EPF#PBF - 1063298-LTC4066EPF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-UTQFN-EP (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#PBF - 107123-LTC3586EUFE#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES#TRPBF - 119451-LTC1698ES#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
IQ 1800 µA
View Details
PMIC - PMIC - Supervisors - LTC694CS8-3.3#PBF - 112892-LTC694CS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details