Win Source Electronics PMIC - PMIC - Supervisors - LTC2905HTS8#TRPBF 1062146-LTC2905HTS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062146-LTC2905HTS8# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 9 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062146-LTC2905HTS8# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 9 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2905HTS8#TRPBF - 1062146-LTC2905HTS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2905HTS8#TRPBF
1062146-LTC2905HTS8#TRPBF
PMIC - PMIC - Supervisors - LTC2905HTS8#TRPBF 1062146-LTC2905HTS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062146-LTC2905HTS8# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 9 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062146-LTC2905HTS8#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 9 Selectable Threshold Combinations
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TSOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062146-LTC2905HTS8#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2905HTS8#TRPBF
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-2#TRMPBF - 020550-LTC2954CDDB-2#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x2)
IQ 6 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#TRPBF - 117483-LT1681ESW#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 20-SOIC
IQ 17000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-1#TRPBF - 1063382-LTC4215CUFD-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
Electronic Wholesale - SP708SCN - 1257660-SP708SCN - Win Source Electronics
Specs
Output Options Inverting
View Details