Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CMS#PBF 783135-LTC2923CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783135-LTC2923CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Power Supply Controller, Sequencer Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2923 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LM3881MMX; LM3881MME; LM3881MM; LM3880MF-3AB; Introduction Date: September 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783135-LTC2923CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Power Supply Controller, Sequencer Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2923 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LM3881MMX; LM3881MME; LM3881MM; LM3880MF-3AB; Introduction Date: September 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CMS#PBF - 783135-LTC2923CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CMS#PBF
783135-LTC2923CMS#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CMS#PBF 783135-LTC2923CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 783135-LTC2923CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Power Supply Controller, Sequencer Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2923 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LM3881MMX; LM3881MME; LM3881MM; LM3880MF-3AB; Introduction Date: September 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783135-LTC2923CMS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Power Supply Controller, Sequencer
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 5.5 V
Family Name: LTC2923
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LM3881MMX; LM3881MME; LM3881MM; LM3880MF-3AB;
Introduction Date: September 11, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783135-LTC2923CMS#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CMS#PBF
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2926CUFD#PBF - 1062257-LTC2926CUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2500 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC1923EUH#TRPBF - 1061208-LTC1923EUH#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211CS8#TRPBF - 020638-LTC4211CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details