Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRMPBF 1063426-LTC4224IDDB-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063426-LTC4224IDDB- 1#TRMPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 1 V to 6 V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063426-LTC4224IDDB- 1#TRMPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 1 V to 6 V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRMPBF - 1063426-LTC4224IDDB-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRMPBF
1063426-LTC4224IDDB-1#TRMPBF
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRMPBF 1063426-LTC4224IDDB-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1063426-LTC4224IDDB- 1#TRMPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 1 V to 6 V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063426-LTC4224IDDB-1#TRMPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Fault Timeout, Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Current Limit, Slew Rate
Feature Pins: /FAULT, /ON1, /ON2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x2)
Supply Voltage - Operating: 1 V to 6 V
Operating Supply Current: 1.4mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063426-LTC4224IDDB-1#TRMPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#PBF - 020640-LTC4221CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4245IG#TRPBF - 118744-LTC4245IG#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF - 111278-LTC1727EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1326CS8#PBF - 020457-LTC1326CS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details