Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRPBF 124814-LTC4224IDDB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 124814-LTC4224IDDB-1 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 1 V to 6 V Operating Supply Current: 1.4mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 124814-LTC4224IDDB-1 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 1 V to 6 V Operating Supply Current: 1.4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRPBF - 124814-LTC4224IDDB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRPBF
124814-LTC4224IDDB-1#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRPBF 124814-LTC4224IDDB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 124814-LTC4224IDDB-1 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 1 V to 6 V Operating Supply Current: 1.4mA

Manufacturer: Linear Technology
Win Source Part Number: 124814-LTC4224IDDB-1#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Fault Timeout, Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Current Limit, Slew Rate
Feature Pins: /FAULT, /ON1, /ON2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x2)
Supply Voltage - Operating: 1 V to 6 V
Operating Supply Current: 1.4mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 124814-LTC4224IDDB-1#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4260IUH - 1209069-LTC4260IUH - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 8.5 to 80 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640HIS8#TRPBF - 1058557-LT1640HIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC2914IDHC-2#PBF - 1062212-LTC2914IDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details