Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#PBF 783132-LTC2920-2CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783132-LTC2920-2CMS8 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Single/Dual Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: LTC2920-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6820UT+TG126; MAX6883ETE-T; MAX6883ETE; MAX6820UT+T; Introduction Date: March 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783132-LTC2920-2CMS8 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Single/Dual Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: LTC2920-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6820UT+TG126; MAX6883ETE-T; MAX6883ETE; MAX6820UT+T; Introduction Date: March 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#PBF - 783132-LTC2920-2CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#PBF
783132-LTC2920-2CMS8#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#PBF 783132-LTC2920-2CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 783132-LTC2920-2CMS8 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Single/Dual Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: LTC2920-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6820UT+TG126; MAX6883ETE-T; MAX6883ETE; MAX6820UT+T; Introduction Date: March 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783132-LTC2920-2CMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Single/Dual Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 6 V
Family Name: LTC2920-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX6820UT+TG126; MAX6883ETE-T; MAX6883ETE; MAX6820UT+T;
Introduction Date: March 18, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783132-LTC2920-2CMS8#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#TRPBF - 125687-LTC2920-2CMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 230 µA
View Details
PMIC - PMIC - Battery Management - LTC4060EFE#PBF - 1000397-LTC4060EFE#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 16
View Details
PMIC - PMIC - Power Management - Specialized - LTC1923EUH#TRPBF - 1061208-LTC1923EUH#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details