Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT2940IMS#PBF 1059068-LT2940IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059068-LT2940IMS#PB F Packaging: Tube/Rail Applications: Current/Power Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-MSOP Supply Voltage - Operating: 6 V to 80 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059068-LT2940IMS#PB F Packaging: Tube/Rail Applications: Current/Power Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-MSOP Supply Voltage - Operating: 6 V to 80 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT2940IMS#PBF - 1059068-LT2940IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT2940IMS#PBF
1059068-LT2940IMS#PBF
PMIC - PMIC - Power Management - Specialized - LT2940IMS#PBF 1059068-LT2940IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059068-LT2940IMS#PB F Packaging: Tube/Rail Applications: Current/Power Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-MSOP Supply Voltage - Operating: 6 V to 80 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1059068-LT2940IMS#PBF
Packaging: Tube/Rail
Applications: Current/Power Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-MSOP
Supply Voltage - Operating: 6 V to 80 V
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1059068-LT2940IMS#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LT2940IMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
IQ 4500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN - 1209046-LTC4230CGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 1.7 to 16.5 volts
View Details
PMIC - PMIC - Power Management - Specialized - LTC3456EUF#TRPBF - 1062599-LTC3456EUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 1.8 to 3.2 volts
View Details
PMIC - PMIC - Supervisors - LTC2909CDDB-5#TRPBF - 1062171-LTC2909CDDB-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details