Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3485EDD-0#TRPBF 111135-LT3485EDD-0#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111135-LT3485EDD-0#T RPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.7 V to 10 V Operating Supply Current: 5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111135-LT3485EDD-0#T RPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.7 V to 10 V Operating Supply Current: 5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3485EDD-0#TRPBF - 111135-LT3485EDD-0#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3485EDD-0#TRPBF
111135-LT3485EDD-0#TRPBF
PMIC - PMIC - Power Management - Specialized - LT3485EDD-0#TRPBF 111135-LT3485EDD-0#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111135-LT3485EDD-0#T RPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.7 V to 10 V Operating Supply Current: 5mA

Manufacturer: Linear Technology
Win Source Part Number: 111135-LT3485EDD-0#TRPBF
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 1.7 V to 10 V
Operating Supply Current: 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 111135-LT3485EDD-0#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LT3485EDD-0#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2918HDDB-A1#TRMPBF - 1062234-LTC2918HDDB-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 10-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC2912ITS8-2#TRMPBF - 1062198-LTC2912ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Battery Management - LTC6801IG#PBF - 072645-LTC6801IG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Electronic Wholesale - SP708REN - 1257657-SP708REN - Win Source Electronics
Specs
Output Options Inverting
View Details