Win Source Electronics PMIC - PMIC - Supervisors - LTC2914IDHC-2#TRPBF 783106-LTC2914IDHC-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783106-LTC2914IDHC-2 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2914 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783106-LTC2914IDHC-2 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2914 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2914IDHC-2#TRPBF - 783106-LTC2914IDHC-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2914IDHC-2#TRPBF
783106-LTC2914IDHC-2#TRPBF
PMIC - PMIC - Supervisors - LTC2914IDHC-2#TRPBF 783106-LTC2914IDHC-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783106-LTC2914IDHC-2 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2914 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783106-LTC2914IDHC-2#TRPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2914
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR;
Introduction Date: June 29, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783106-LTC2914IDHC-2#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2914IDHC-2#TRPBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3468ES5-1#TRPBF - 122246-LT3468ES5-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-5
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF - 116022-LTC1728ES5-1.8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8#TRPBF - 104155-LTC1326CMS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1326CS8#PBF - 020457-LTC1326CS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details