Win Source Electronics PMIC - PMIC - Supervisors - LTC1326CS8#PBF 020457-LTC1326CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020457-LTC1326CS8#PB F Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.118V, 4.725V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020457-LTC1326CS8#PB F Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.118V, 4.725V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1326CS8#PBF - 020457-LTC1326CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1326CS8#PBF
020457-LTC1326CS8#PBF
PMIC - PMIC - Supervisors - LTC1326CS8#PBF 020457-LTC1326CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020457-LTC1326CS8#PB F Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.118V, 4.725V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 020457-LTC1326CS8#PBF
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.118V, 4.725V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020457-LTC1326CS8#PBF
Product Name PMIC - PMIC - Supervisors - LTC1326CS8#PBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRMPBF - 1062294-LTC2941IDCB-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#TRPBF - 1060942-LTC1642ACGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1250 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#PBF - 1060951-LTC1645IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
Electronic Surplus - IMP707CPA - 1185626-IMP707CPA - Win Source Electronics
Specs
Output Options Inverting; Active Low; Active High
View Details