Win Source Electronics PMIC - PMIC - Supervisors - LTC2908ITS8-C1#TRMPBF 783076-LTC2908ITS8-C1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783076-LTC2908ITS8-C 1#TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 2.338V, Adj, Adj, Adj, Adj, Adj Family Name: LTC2908 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC2908ITS8C1#TR; LTC2908ITS8-C1#TRM; LTC2908ITS8-C1; LTC2908IDDBC1#TR; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783076-LTC2908ITS8-C 1#TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 2.338V, Adj, Adj, Adj, Adj, Adj Family Name: LTC2908 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC2908ITS8C1#TR; LTC2908ITS8-C1#TRM; LTC2908ITS8-C1; LTC2908IDDBC1#TR; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2908ITS8-C1#TRMPBF - 783076-LTC2908ITS8-C1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2908ITS8-C1#TRMPBF
783076-LTC2908ITS8-C1#TRMPBF
PMIC - PMIC - Supervisors - LTC2908ITS8-C1#TRMPBF 783076-LTC2908ITS8-C1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783076-LTC2908ITS8-C 1#TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 2.338V, Adj, Adj, Adj, Adj, Adj Family Name: LTC2908 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC2908ITS8C1#TR; LTC2908ITS8-C1#TRM; LTC2908ITS8-C1; LTC2908IDDBC1#TR; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783076-LTC2908ITS8-C1#TRMPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 6
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 2.338V, Adj, Adj, Adj, Adj, Adj
Family Name: LTC2908
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): LTC2908ITS8C1#TR; LTC2908ITS8-C1#TRM; LTC2908ITS8-C1; LTC2908IDDBC1#TR;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783076-LTC2908ITS8-C1#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2908ITS8-C1#TRMPBF
Number of Supplies 6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#PBF - 1063355-LTC4151CMS-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#PBF - 121295-LT4250LCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3485EDD-0#TRPBF - 111135-LT3485EDD-0#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details