Win Source Electronics PMIC - PMIC - Supervisors - LTC2908IDDB-B1#TRPBF 783073-LTC2908IDDB-B1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783073-LTC2908IDDB-B 1#TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj Family Name: LTC2908 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): LTC2908IDDB-B1#TR; LTC2908IDDB-B1#TRM; LTC2908IDDB-B1TR; LTC2908IDDB-B1; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783073-LTC2908IDDB-B 1#TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj Family Name: LTC2908 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): LTC2908IDDB-B1#TR; LTC2908IDDB-B1#TRM; LTC2908IDDB-B1TR; LTC2908IDDB-B1; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2908IDDB-B1#TRPBF - 783073-LTC2908IDDB-B1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2908IDDB-B1#TRPBF
783073-LTC2908IDDB-B1#TRPBF
PMIC - PMIC - Supervisors - LTC2908IDDB-B1#TRPBF 783073-LTC2908IDDB-B1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783073-LTC2908IDDB-B 1#TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj Family Name: LTC2908 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): LTC2908IDDB-B1#TR; LTC2908IDDB-B1#TRM; LTC2908IDDB-B1TR; LTC2908IDDB-B1; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783073-LTC2908IDDB-B1#TRPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 6
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj
Family Name: LTC2908
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): LTC2908IDDB-B1#TR; LTC2908IDDB-B1#TRM; LTC2908IDDB-B1TR; LTC2908IDDB-B1;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783073-LTC2908IDDB-B1#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2908IDDB-B1#TRPBF
Number of Supplies 6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1421CG-2.5#TRPBF - 109974-LTC1421CG-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
Electronic Wholesale - SP706PEP - 1257629-SP706PEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260CGN#PBF - 121431-LTC4260CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC2900-2CMS#TRPBF - 121249-LTC2900-2CMS#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type SOP; 10-MSOP
View Details